Broadcom Inc. SMD 3750V Logic IC HCPL-0453-560E

Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 1MBps, ROHS COMPLIANT, SURFACE MOUNT, SOP-8 Product overview: HCPL-0453-560E from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3750V, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-0453-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 1MBps, ROHS COMPLIANT, SURFACE MOUNT, SOP-8 Product overview: HCPL-0453-560E from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3750V, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-0453-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3750V Logic IC
903-HCPL-0453-560E
SMD 3750V Logic IC 903-HCPL-0453-560E
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 1MBps, ROHS COMPLIANT, SURFACE MOUNT, SOP-8 Product overview: HCPL-0453-560E from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3750V, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-0453-560E can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 1MBps, ROHS COMPLIANT, SURFACE MOUNT, SOP-8 Product overview: HCPL-0453-560E from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3750V, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-0453-560E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 903-HCPL-0453-560E
Product Name SMD 3750V Logic IC
Power Dissipation 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details