Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCNW4502 HCNW4502

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179003-HCNW4502 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179003-HCNW4502 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCNW4502 - 1179003-HCNW4502 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW4502
1179003-HCNW4502
Optoisolators - Transistor, Photovoltaic Output - HCNW4502 1179003-HCNW4502
Manufacturer: Broadcom Limited Win Source Part Number: 1179003-HCNW4502 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179003-HCNW4502
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1μs, 1μs (Maximum)
Voltage - Forward (Vf): 1.68V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1179003-HCNW4502
Product Name Optoisolators - Transistor, Photovoltaic Output - HCNW4502
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers