Broadcom Inc. Electronic Surplus - HCMS-2912 HCMS-2912

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178980-HCMS-2912 Color: Red Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178980-HCMS-2912 Color: Red Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCMS-2912 - 1178980-HCMS-2912 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCMS-2912
1178980-HCMS-2912
Electronic Surplus - HCMS-2912 1178980-HCMS-2912
Manufacturer: Broadcom Limited Win Source Part Number: 1178980-HCMS-2912 Color: Red Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1178980-HCMS-2912
Color: Red
Configuration: 5 x 7
Interface: Serial
Millicandela Rating: 64μcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1178980-HCMS-2912
Product Name Electronic Surplus - HCMS-2912
Unlock Full Specs
to access all available technical data