Broadcom Inc. Electronic Surplus - HCMS-2904 HCMS-2904

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178978-HCMS-2904 Color: Orange Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178978-HCMS-2904 Color: Orange Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCMS-2904 - 1178978-HCMS-2904 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCMS-2904
1178978-HCMS-2904
Electronic Surplus - HCMS-2904 1178978-HCMS-2904
Manufacturer: Broadcom Limited Win Source Part Number: 1178978-HCMS-2904 Color: Orange Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1178978-HCMS-2904
Color: Orange
Configuration: 5 x 7
Interface: Serial
Millicandela Rating: 64μcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1178978-HCMS-2904
Product Name Electronic Surplus - HCMS-2904
Unlock Full Specs
to access all available technical data