Broadcom Inc. RF Transmitters - BCM85810TLILGG BCM85810TLILGG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913082-BCM85810TLILG G Series: * Features: RF Transmitter Antenna Package: Tray Family Name: BCM85810 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913082-BCM85810TLILG G Series: * Features: RF Transmitter Antenna Package: Tray Family Name: BCM85810 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BCM85810TLILGG - 913082-BCM85810TLILGG - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BCM85810TLILGG
913082-BCM85810TLILGG
RF Transmitters - BCM85810TLILGG 913082-BCM85810TLILGG
Manufacturer: Broadcom Limited Win Source Part Number: 913082-BCM85810TLILG G Series: * Features: RF Transmitter Antenna Package: Tray Family Name: BCM85810 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913082-BCM85810TLILGG
Series: *
Features: RF Transmitter Antenna
Package: Tray
Family Name: BCM85810
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
19.7 GHZ Rf Transmitter - 871-BCM85810TLILGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.7 GHZ Rf Transmitter
871-BCM85810TLILGG
19.7 GHZ Rf Transmitter 871-BCM85810TLILGG
MICROWAVE TRANSMITTER ON A CHIP FOR 5.9-19.7 GHZ Product overview: BCM85810TLILGG from Broadcom is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.7 GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 19.7 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BCM85810TLILGG can be used for catalog matching and distributor lookup.

MICROWAVE TRANSMITTER ON A CHIP FOR 5.9-19.7 GHZ Product overview: BCM85810TLILGG from Broadcom is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.7 GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 19.7 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BCM85810TLILGG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - BCM85810TLILGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BCM85810TLILGG
RF Transmitters BCM85810TLILGG
RF Transmitter Antenna

RF Transmitter Antenna

Buy Now
Futian, China
RF and Wireless - RF Transmitters
BCM85810TLILGG
RF and Wireless - RF Transmitters BCM85810TLILGG
MICROWAVE TRANSMITTER ON A CHIP

MICROWAVE TRANSMITTER ON A CHIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 913082-BCM85810TLILGG 871-BCM85810TLILGG BCM85810TLILGG BCM85810TLILGG
Product Name RF Transmitters - BCM85810TLILGG 19.7 GHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details