Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048820-BCM8128BIFBG
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Data Rate: 11.3 Gbps
Categories: OEM Parts(A-B)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048820-BCM8128BIFBG |
| Product Name | OEM Parts - OEM Parts (A - B) - BCM8128BIFBG |