Broadcom Inc. Embedded - Embedded - System On Chip (SoC) - BCM7405ZZKFEB01G BCM7405ZZKFEB01G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811966-BCM7405ZZKFEB 01G Core Processor: MIPS32 /16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811966-BCM7405ZZKFEB 01G Core Processor: MIPS32 /16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - BCM7405ZZKFEB01G
811966-BCM7405ZZKFEB01G
Embedded - Embedded - System On Chip (SoC) - BCM7405ZZKFEB01G 811966-BCM7405ZZKFEB01G
Manufacturer: Broadcom Limited Win Source Part Number: 811966-BCM7405ZZKFEB 01G Core Processor: MIPS32 /16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable

Manufacturer: Broadcom Limited
Win Source Part Number: 811966-BCM7405ZZKFEB01G
Core Processor: MIPS32 /16e
Speed: 400MHz
Connectivity: EBI/EMI, Ethernet, UART/USART, USB
Peripherals: DDR2, DMA
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 23,000
MSL Level: Not Applicable

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
BCM7405ZZKFEB01G
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) BCM7405ZZKFEB01G
IC SOC MIPS32/16E 400MHZ

IC SOC MIPS32/16E 400MHZ

Supplier's Site
System On Chip (SoC) - BCM7405ZZKFEB01G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
BCM7405ZZKFEB01G
System On Chip (SoC) BCM7405ZZKFEB01G
MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

Buy Now
Embedded - System On Chip (SoC) - BCM7405ZZKFEB01G - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
BCM7405ZZKFEB01G
Embedded - System On Chip (SoC) BCM7405ZZKFEB01G
IC SOC MIPS32/16E 400MHZ

IC SOC MIPS32/16E 400MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 811966-BCM7405ZZKFEB01G BCM7405ZZKFEB01G BCM7405ZZKFEB01G BCM7405ZZKFEB01G
Product Name Embedded - Embedded - System On Chip (SoC) - BCM7405ZZKFEB01G Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Clock Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - X66AK2E05XABD25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details
 - CY8C3866PVI-070 - Rochester Electronics
Infineon Technologies AG
View Details