Broadcom Inc. Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB13G BCM7405ZKFEB13G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 233625-BCM7405ZKFEB1 3G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 233625-BCM7405ZKFEB1 3G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB13G
233625-BCM7405ZKFEB13G
Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB13G 233625-BCM7405ZKFEB13G
Manufacturer: Broadcom Limited Win Source Part Number: 233625-BCM7405ZKFEB1 3G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable

Manufacturer: Broadcom Limited
Win Source Part Number: 233625-BCM7405ZKFEB13G
Core Processor: MIPS32/16e
Speed: 400MHz
Connectivity: EBI/EMI, Ethernet, UART/USART, USB
Peripherals: DDR2, DMA
Categories: Integrated Circuits
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 23,000
MSL Level: Not Applicable

Buy Now
Embedded - System On Chip (SoC) - BCM7405ZKFEB13G - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
BCM7405ZKFEB13G
Embedded - System On Chip (SoC) BCM7405ZKFEB13G
IC SOC MIPS32/16E 400MHZ

IC SOC MIPS32/16E 400MHZ

Supplier's Site Datasheet
System On Chip (SoC) - BCM7405ZKFEB13G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
BCM7405ZKFEB13G
System On Chip (SoC) BCM7405ZKFEB13G
MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 233625-BCM7405ZKFEB13G BCM7405ZKFEB13G BCM7405ZKFEB13G
Product Name Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB13G Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core MIPS32®/16e MIPS32®/16e
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF54LS05B System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0960 MB
View Details