Broadcom Inc. Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB08G BCM7405ZKFEB08G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 233624-BCM7405ZKFEB0 8G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 233624-BCM7405ZKFEB0 8G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB08G
233624-BCM7405ZKFEB08G
Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB08G 233624-BCM7405ZKFEB08G
Manufacturer: Broadcom Limited Win Source Part Number: 233624-BCM7405ZKFEB0 8G Core Processor: MIPS32/16e Speed: 400MHz Connectivity: EBI/EMI, Ethernet, UART/USART, USB Peripherals: DDR2, DMA Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23,000 MSL Level: Not Applicable

Manufacturer: Broadcom Limited
Win Source Part Number: 233624-BCM7405ZKFEB08G
Core Processor: MIPS32/16e
Speed: 400MHz
Connectivity: EBI/EMI, Ethernet, UART/USART, USB
Peripherals: DDR2, DMA
Categories: Integrated Circuits
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 23,000
MSL Level: Not Applicable

Buy Now
System On Chip (SoC) - BCM7405ZKFEB08G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
BCM7405ZKFEB08G
System On Chip (SoC) BCM7405ZKFEB08G
MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz

Buy Now
Embedded - System On Chip (SoC) - BCM7405ZKFEB08G - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
BCM7405ZKFEB08G
Embedded - System On Chip (SoC) BCM7405ZKFEB08G
IC SOC MIPS32/16E 400MHZ

IC SOC MIPS32/16E 400MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 233624-BCM7405ZKFEB08G BCM7405ZKFEB08G BCM7405ZKFEB08G
Product Name Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB08G System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core MIPS32®/16e MIPS32®/16e
Unlock Full Specs
to access all available technical data

Similar Products

nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
 - CYB0644ABZI-S2D44 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details