Manufacturer: Broadcom Limited
Win Source Part Number: 913045-BCM7405ZKFEB0
Series: BCM7405
Features: MIPS32®/16e System On Chip (SOC) IC series - 400MHz
Core Processor: MIPS32®/16e
Speed: 400MHz
Package: Bulk
Connectivity: EBI/EMI, Ethernet, UART/USART, USB
Peripherals: DDR2, DMA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 23000
MSL Level: Not Applicable
IC SOC MIPS32/16E 400MHZ
IC SOC MIPS32/16E 400MHZ
MIPS32®/16e System On Chip (SOC) IC BCM7405 400MHz
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 913045-BCM7405ZKFEB05G | BCM7405ZKFEB05G | BCM7405ZKFEB05G | BCM7405ZKFEB05G |
| Product Name | Embedded - Embedded - System On Chip (SoC) - BCM7405ZKFEB05G | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Package / Case | Bulk |