Broadcom Inc. RF Misc ICs and Modules - BCM7312KPB3G BCM7312KPB3G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913043-BCM7312KPB3G Features: RF IC Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913043-BCM7312KPB3G Features: RF IC Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - BCM7312KPB3G - 913043-BCM7312KPB3G - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - BCM7312KPB3G
913043-BCM7312KPB3G
RF Misc ICs and Modules - BCM7312KPB3G 913043-BCM7312KPB3G
Manufacturer: Broadcom Limited Win Source Part Number: 913043-BCM7312KPB3G Features: RF IC Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: Broadcom Limited
Win Source Part Number: 913043-BCM7312KPB3G
Features: RF IC
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 913043-BCM7312KPB3G
Product Name RF Misc ICs and Modules - BCM7312KPB3G
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details