Broadcom Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - BCM6526IFB2G BCM6526IFB2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 085349-BCM6526IFB2G Categories: Uncategorized Alternative Parts (Cross-Reference): BCM65920C0IFSBG; ECCN: 5A991 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 085349-BCM6526IFB2G Categories: Uncategorized Alternative Parts (Cross-Reference): BCM65920C0IFSBG; ECCN: 5A991 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - BCM6526IFB2G - 085349-BCM6526IFB2G - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - BCM6526IFB2G
085349-BCM6526IFB2G
Data Acquisition - Data Acquisition - Analog Front End (AFE) - BCM6526IFB2G 085349-BCM6526IFB2G
Manufacturer: Broadcom Limited Win Source Part Number: 085349-BCM6526IFB2G Categories: Uncategorized Alternative Parts (Cross-Reference): BCM65920C0IFSBG; ECCN: 5A991 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 085349-BCM6526IFB2G
Categories: Uncategorized
Alternative Parts (Cross-Reference): BCM65920C0IFSBG;
ECCN: 5A991
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 085349-BCM6526IFB2G
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - BCM6526IFB2G
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST - 909866-AD8115AST - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14)
View Details
2 suppliers
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers