Broadcom Inc. Interface - Drivers, Receivers, Transceivers BCM65230IFSBG

Description
VDSL2 17A 36 PORT VECTORING
Datasheet
Description
VDSL2 17A 36 PORT VECTORING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
BCM65230IFSBG
Interface - Drivers, Receivers, Transceivers BCM65230IFSBG
VDSL2 17A 36 PORT VECTORING

VDSL2 17A 36 PORT VECTORING

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number BCM65230IFSBG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYRF69103-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details