Broadcom Inc. Interface - Telecom BCM63168VSK03

Description
63168V+6302+53124S+4 360
Datasheet
Description
63168V+6302+53124S+4 360
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Telecom - BCM63168VSK03 - Lingto Electronic Limited
Shenzhen, China
Interface - Telecom
BCM63168VSK03
Interface - Telecom BCM63168VSK03
63168V+6302+53124S+4 360

63168V+6302+53124S+4360

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Transformers
Product Number BCM63168VSK03
Product Name Interface - Telecom
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672327-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details