Broadcom Inc. Interface - Telecom BCM63168USS01

Description
63168U+2X6302+6306(B ONDING)
Datasheet
Description
63168U+2X6302+6306(B ONDING)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Telecom - BCM63168USS01 - Lingto Electronic Limited
Shenzhen, China
Interface - Telecom
BCM63168USS01
Interface - Telecom BCM63168USS01
63168U+2X6302+6306(B ONDING)

63168U+2X6302+6306(BONDING)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Transformers
Product Number BCM63168USS01
Product Name Interface - Telecom
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA3648-BL Planar Transformer for Texas Instruments LM5037 - HA3648-BL HA3648-BLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-8 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details