Broadcom Inc. Dual 1.2GHZ Embedded Microprocessor MPU BCM58625BB0KF12G

Description
IC MPU 1.2GHZ DUAL CORE Product overview: BCM58625BB0KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58625BB0KF12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 1.2GHZ DUAL CORE Product overview: BCM58625BB0KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58625BB0KF12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.2GHZ Embedded Microprocessor MPU - 694-BCM58625BB0KF12G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.2GHZ Embedded Microprocessor MPU
694-BCM58625BB0KF12G
Dual 1.2GHZ Embedded Microprocessor MPU 694-BCM58625BB0KF12G
IC MPU 1.2GHZ DUAL CORE Product overview: BCM58625BB0KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58625BB0KF12G can be used for catalog matching and distributor lookup.

IC MPU 1.2GHZ DUAL CORE Product overview: BCM58625BB0KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58625BB0KF12G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM58625BB0KF12G - 846740-BCM58625BB0KF12G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58625BB0KF12G
846740-BCM58625BB0KF12G
Embedded - Embedded - Microprocessors - BCM58625BB0KF12G 846740-BCM58625BB0KF12G
Manufacturer: Broadcom Limited Win Source Part Number: 846740-BCM58625BB0KF 12G Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 846740-BCM58625BB0KF12G
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Embedded - Microprocessors - BCM58625BB0KF12G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58625BB0KF12G
Embedded - Microprocessors BCM58625BB0KF12G
DUAL CORE

DUAL CORE

Supplier's Site Datasheet
Microprocessors - BCM58625BB0KF12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58625BB0KF12G
Microprocessors BCM58625BB0KF12G
ARM® Cortex®-A9 Microprocessor IC - 2 Core, 32-Bit 1.2GHz

ARM® Cortex®-A9 Microprocessor IC - 2 Core, 32-Bit 1.2GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58625BB0KF12G 846740-BCM58625BB0KF12G BCM58625BB0KF12G BCM58625BB0KF12G
Product Name Dual 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM58625BB0KF12G Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA745BLGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details