Broadcom Inc. Dual 1.4GHZ Embedded Microprocessor MPU BCM58525BB1KF14G

Description
CPU DUAL CORE 1.4GHZ A9 2 GPHY Product overview: BCM58525BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPU DUAL CORE 1.4GHZ A9 2 GPHY Product overview: BCM58525BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.4GHZ Embedded Microprocessor MPU - 694-BCM58525BB1KF14G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4GHZ Embedded Microprocessor MPU
694-BCM58525BB1KF14G
Dual 1.4GHZ Embedded Microprocessor MPU 694-BCM58525BB1KF14G
CPU DUAL CORE 1.4GHZ A9 2 GPHY Product overview: BCM58525BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF14G can be used for catalog matching and distributor lookup.

CPU DUAL CORE 1.4GHZ A9 2 GPHY Product overview: BCM58525BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF14G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM58525BB1KF14G - 1213407-BCM58525BB1KF14G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58525BB1KF14G
1213407-BCM58525BB1KF14G
Embedded - Embedded - Microprocessors - BCM58525BB1KF14G 1213407-BCM58525BB1KF14G
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213407-BCM58525BB1K F14G Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213407-BCM58525BB1KF14G
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - BCM58525BB1KF14G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58525BB1KF14G
Embedded - Microprocessors BCM58525BB1KF14G
CPU DUAL CORE 1.4GHZ A9 2 GPHY

CPU DUAL CORE 1.4GHZ A9 2 GPHY

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM58525BB1KF14G
Integrated Circuits (ICs) - Embedded - Microprocessors BCM58525BB1KF14G
CPU DUAL CORE 1.4GHZ A9 2 GPHY

CPU DUAL CORE 1.4GHZ A9 2 GPHY

Supplier's Site
Microprocessors - BCM58525BB1KF14G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58525BB1KF14G
Microprocessors BCM58525BB1KF14G
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58525BB1KF14G 1213407-BCM58525BB1KF14G BCM58525BB1KF14G BCM58525BB1KF14G BCM58525BB1KF14G
Product Name Dual 1.4GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM58525BB1KF14G Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details