Broadcom Inc. Embedded - Embedded - Microprocessors - BCM58525BB0IF12G BCM58525BB0IF12G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863796-BCM58525BB0IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863796-BCM58525BB0IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BCM58525BB0IF12G - 863796-BCM58525BB0IF12G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58525BB0IF12G
863796-BCM58525BB0IF12G
Embedded - Embedded - Microprocessors - BCM58525BB0IF12G 863796-BCM58525BB0IF12G
Manufacturer: Broadcom Limited Win Source Part Number: 863796-BCM58525BB0IF 12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 863796-BCM58525BB0IF12G
Series: *
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Dual Embedded Microprocessor MPU - 694-BCM58525BB0IF12G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Embedded Microprocessor MPU
694-BCM58525BB0IF12G
Dual Embedded Microprocessor MPU 694-BCM58525BB0IF12G
DUAL CORE / Microprocessor IC * Product overview: BCM58525BB0IF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB0IF12G can be used for catalog matching and distributor lookup.

DUAL CORE / Microprocessor IC * Product overview: BCM58525BB0IF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB0IF12G can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - BCM58525BB0IF12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58525BB0IF12G
Microprocessors BCM58525BB0IF12G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - BCM58525BB0IF12G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58525BB0IF12G
Embedded - Microprocessors BCM58525BB0IF12G
DUAL CORE

DUAL CORE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 863796-BCM58525BB0IF12G 694-BCM58525BB0IF12G BCM58525BB0IF12G BCM58525BB0IF12G
Product Name Embedded - Embedded - Microprocessors - BCM58525BB0IF12G Dual Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
Microprocessors - DRA716BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Xeon Phi™ Coprocessor 7120P (16GB, 1.238 GHz, 61 core) - 7120P - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details