BROADCOM INC.
BCM58522BA0KF10G -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
BCM58522BA0KF10G
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
BCM58522BA0KF10G |
BCM58522BA0KF10G |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
ARM
Microprocessor Family
ARM
Supply Voltage
1.14V
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, Qorivva 32 Bit MCU
Package Type
P-BGA; Other; | 516 PBGA
Clock Speed
264 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|