Broadcom Inc. 1.2GHZ Embedded Microprocessor MPU BCM58303MB3KFEB12G

Description
POS PART, 1.2GHZ, MIPI, 17X17 FC Product overview: BCM58303MB3KFEB12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58303MB3KFEB1 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POS PART, 1.2GHZ, MIPI, 17X17 FC Product overview: BCM58303MB3KFEB12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58303MB3KFEB1 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-BCM58303MB3KFEB12G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-BCM58303MB3KFEB12G
1.2GHZ Embedded Microprocessor MPU 694-BCM58303MB3KFEB12G
POS PART, 1.2GHZ, MIPI, 17X17 FC Product overview: BCM58303MB3KFEB12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58303MB3KFEB1 2G can be used for catalog matching and distributor lookup.

POS PART, 1.2GHZ, MIPI, 17X17 FC Product overview: BCM58303MB3KFEB12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58303MB3KFEB12G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM58303MB3KFEB12G - 863795-BCM58303MB3KFEB12G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58303MB3KFEB12G
863795-BCM58303MB3KFEB12G
Embedded - Embedded - Microprocessors - BCM58303MB3KFEB12G 863795-BCM58303MB3KFEB12G
Manufacturer: Broadcom Limited Win Source Part Number: 863795-BCM58303MB3KF EB12G Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863795-BCM58303MB3KFEB12G
Series: *
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Embedded - Microprocessors - BCM58303MB3KFEB12G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58303MB3KFEB12G
Embedded - Microprocessors BCM58303MB3KFEB12G
POS PART, 1.2GHZ, MIPI, 17X17 FC

POS PART, 1.2GHZ, MIPI, 17X17 FC

Supplier's Site Datasheet
Microprocessors - BCM58303MB3KFEB12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58303MB3KFEB12G
Microprocessors BCM58303MB3KFEB12G
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM58303MB3KFEB12G
Integrated Circuits (ICs) - Embedded - Microprocessors BCM58303MB3KFEB12G
POS PART, 1.2GHZ, MIPI, 17X17 FC

POS PART, 1.2GHZ, MIPI, 17X17 FC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58303MB3KFEB12G 863795-BCM58303MB3KFEB12G BCM58303MB3KFEB12G BCM58303MB3KFEB12G BCM58303MB3KFEB12G
Product Name 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM58303MB3KFEB12G Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details