Broadcom Inc. OEM Parts - OEM Parts (A - B) - BCM5703CKFBG BCM5703CKFBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048672-BCM5703CKFBG Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 400 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048672-BCM5703CKFBG Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 400 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BCM5703CKFBG - 1048672-BCM5703CKFBG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BCM5703CKFBG
1048672-BCM5703CKFBG
OEM Parts - OEM Parts (A - B) - BCM5703CKFBG 1048672-BCM5703CKFBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048672-BCM5703CKFBG Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 400 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048672-BCM5703CKFBG
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 400
Categories: OEM Parts(A-B)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048672-BCM5703CKFBG
Product Name OEM Parts - OEM Parts (A - B) - BCM5703CKFBG
Unlock Full Specs
to access all available technical data