Broadcom Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG BCM56970B0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913017-BCM56970B0KFS BG Package: Tray Family Name: BCM56970 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913017-BCM56970B0KFS BG Package: Tray Family Name: BCM56970 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG - 913017-BCM56970B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG
913017-BCM56970B0KFSBG
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG 913017-BCM56970B0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913017-BCM56970B0KFS BG Package: Tray Family Name: BCM56970 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 913017-BCM56970B0KFSBG
Package: Tray
Family Name: BCM56970
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001

Buy Now
Analog Switch and Multiplexer IC - 743-BCM56970B0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog Switch and Multiplexer IC
743-BCM56970B0KFSBG
Analog Switch and Multiplexer IC 743-BCM56970B0KFSBG
B0 REVISION OF TOMAHAWK2 Product overview: BCM56970B0KFSBG from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-BCM56970B0KFSBG can be used for catalog matching and distributor lookup.

B0 REVISION OF TOMAHAWK2 Product overview: BCM56970B0KFSBG from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-BCM56970B0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
BCM56970B0KFSBG
Logic - Signal Switches, Multiplexers, Decoders BCM56970B0KFSBG
B0 REVISION OF TOMAHAWK2

B0 REVISION OF TOMAHAWK2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 913017-BCM56970B0KFSBG 743-BCM56970B0KFSBG BCM56970B0KFSBG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56970B0KFSBG Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1913267 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Quad single-pole single-throw analog switch - 74HC4316PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
5 suppliers