Broadcom Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders BCM56160B0KFSBG

Description
Win Source Part Number: 1048621-BCM56160B0KF SBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Ethernet Switch Package: Tray Standard Package: 252 Mounting: SMD (SMT) Independent Circuits: 40 Supplier Device Package: BGA (29x29) ECCN: 5A991C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM56160
Request a Quote Datasheet
Description
Win Source Part Number: 1048621-BCM56160B0KF SBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Ethernet Switch Package: Tray Standard Package: 252 Mounting: SMD (SMT) Independent Circuits: 40 Supplier Device Package: BGA (29x29) ECCN: 5A991C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM56160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1048621-BCM56160B0KFSBG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1048621-BCM56160B0KFSBG
Win Source Part Number: 1048621-BCM56160B0KF SBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Ethernet Switch Package: Tray Standard Package: 252 Mounting: SMD (SMT) Independent Circuits: 40 Supplier Device Package: BGA (29x29) ECCN: 5A991C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM56160

Win Source Part Number: 1048621-BCM56160B0KFSBG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Ethernet Switch
Package: Tray
Standard Package: 252
Mounting: SMD (SMT)
Independent Circuits: 40
Supplier Device Package: BGA (29x29)
ECCN: 5A991C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM56160

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1048621-BCM56160B0KFSBG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
3-to-8 line decoder/demultiplexer - 74HC238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers