Broadcom Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56160B0IFSBG BCM56160B0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912999-BCM56160B0IFS BG Features: Ethernet Switch - BGA (29x29) Package: Tray Mounting: Surface Mount Family Name: BCM56160 Categories: Integrated Circuits (ICs) Case / Package: BGA (29x29) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912999-BCM56160B0IFS BG Features: Ethernet Switch - BGA (29x29) Package: Tray Mounting: Surface Mount Family Name: BCM56160 Categories: Integrated Circuits (ICs) Case / Package: BGA (29x29) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56160B0IFSBG - 912999-BCM56160B0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56160B0IFSBG
912999-BCM56160B0IFSBG
Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56160B0IFSBG 912999-BCM56160B0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912999-BCM56160B0IFS BG Features: Ethernet Switch - BGA (29x29) Package: Tray Mounting: Surface Mount Family Name: BCM56160 Categories: Integrated Circuits (ICs) Case / Package: BGA (29x29) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 912999-BCM56160B0IFSBG
Features: Ethernet Switch - BGA (29x29)
Package: Tray
Mounting: Surface Mount
Family Name: BCM56160
Categories: Integrated Circuits (ICs)
Case / Package: BGA (29x29)
ECCN: 5A991C
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 252
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 912999-BCM56160B0IFSBG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - BCM56160B0IFSBG
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4GE+4G SFP Managed Ethernet Switch, -40~75℃ - EKI-7708G-4FI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details