Broadcom Inc. Embedded - Embedded - Microcontrollers - BCM55030B2KFBG BCM55030B2KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 844148-BCM55030B2KFB G Series: * Features: series Microcontroller IC Package: Tray Family Name: BCM55030 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 844148-BCM55030B2KFB G Series: * Features: series Microcontroller IC Package: Tray Family Name: BCM55030 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - BCM55030B2KFBG - 844148-BCM55030B2KFBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - BCM55030B2KFBG
844148-BCM55030B2KFBG
Embedded - Embedded - Microcontrollers - BCM55030B2KFBG 844148-BCM55030B2KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 844148-BCM55030B2KFB G Series: * Features: series Microcontroller IC Package: Tray Family Name: BCM55030 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 844148-BCM55030B2KFBG
Series: *
Features: series Microcontroller IC
Package: Tray
Family Name: BCM55030
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 833
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Embedded Microcontroller MCU - 685-BCM55030B2KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-BCM55030B2KFBG
Embedded Microcontroller MCU 685-BCM55030B2KFBG
IC TK3715A EPON ONU TFBGA W/FE Product overview: BCM55030B2KFBG from Broadcom is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-BCM55030B2KFBG can be used for catalog matching and distributor lookup.

IC TK3715A EPON ONU TFBGA W/FE Product overview: BCM55030B2KFBG from Broadcom is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-BCM55030B2KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - BCM55030B2KFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
BCM55030B2KFBG
Integrated Circuits (ICs) - Embedded - Microcontrollers BCM55030B2KFBG
IC TK3715A EPON ONU TFBGA W/FE

IC TK3715A EPON ONU TFBGA W/FE

Supplier's Site
Embedded - Microcontrollers - BCM55030B2KFBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
BCM55030B2KFBG
Embedded - Microcontrollers BCM55030B2KFBG
IC TK3715A EPON ONU TFBGA W/FE

IC TK3715A EPON ONU TFBGA W/FE

Supplier's Site Datasheet
Microcontrollers - BCM55030B2KFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
BCM55030B2KFBG
Microcontrollers BCM55030B2KFBG
* Microcontroller IC

* Microcontroller IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844148-BCM55030B2KFBG 685-BCM55030B2KFBG BCM55030B2KFBG BCM55030B2KFBG BCM55030B2KFBG
Product Name Embedded - Embedded - Microcontrollers - BCM55030B2KFBG Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details