Broadcom Inc. Interface - Drivers, Receivers, Transceivers BCM54991MA0KFSBG

Description
IC TXRX PHY 11X11 SGL 5G MAC HS
Datasheet
Description
IC TXRX PHY 11X11 SGL 5G MAC HS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - BCM54991MA0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
BCM54991MA0KFSBG
Interface - Drivers, Receivers, Transceivers BCM54991MA0KFSBG
IC TXRX PHY 11X11 SGL 5G MAC HS

IC TXRX PHY 11X11 SGL 5G MAC HS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number BCM54991MA0KFSBG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers