BCM54616C0IFBG -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Interface - Drivers, Receivers, Transceivers
BCM54616C0IFBG
Description
SINGLE GBE PHY
-
Lingto Electronic Limited
Datasheet
Description
SINGLE GBE PHY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BCM54616C0IFBG |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details