Broadcom Inc. OEM Parts - OEM Parts (A - B) - BCM5421KPF BCM5421KPF

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048594-BCM5421KPF Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Channels: 1 Number of Receivers: 1 Categories: OEM Parts(A-B) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048594-BCM5421KPF Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Channels: 1 Number of Receivers: 1 Categories: OEM Parts(A-B) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BCM5421KPF - 1048594-BCM5421KPF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BCM5421KPF
1048594-BCM5421KPF
OEM Parts - OEM Parts (A - B) - BCM5421KPF 1048594-BCM5421KPF
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048594-BCM5421KPF Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Channels: 1 Number of Receivers: 1 Categories: OEM Parts(A-B) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048594-BCM5421KPF
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Number of Channels: 1
Number of Receivers: 1
Categories: OEM Parts(A-B)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048594-BCM5421KPF
Product Name OEM Parts - OEM Parts (A - B) - BCM5421KPF
Unlock Full Specs
to access all available technical data