The BCM5389 is an eight-port Gigabit Ethernet switch with integrated SerDes, designed for standalone switching and backplane applications. It features nine IEEE 802.3-compliant MACs, eight SerDes interfaces for copper or fiber connectivity, and a GMII/RGMII/RvMII interface for CPU connection. The device supports 802.1Q VLANs, 802.1p QoS, jumbo frames up to 9 KB, MAC-based trunking, Spanning Tree, and per-port rate control. It operates on a 0.13 µm CMOS process with a 1.2 V core and consumes less than 1.5 W. Packaged in a 256-pin FBGA measuring 17 mm × 17 mm, it enables fanless operation and low component count systems. The BCM5389 complies with IEEE 802.3, 802.3u, 802.3ab, and 802.3x standards.
Telecom Circuit, 1-Func, CMOS, PBGA256, 17 X 17 MM, FBGA-256 Product overview: BCM5389IFB from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM5389IFB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM5389IFB |
| Product Name | Memory IC and Storage Component |