The Broadcom BCM5388 is an 8-port Gigabit Ethernet switch with integrated 10/100/1000BASE-T transceivers and RGMII interfaces, designed for SOHO and subnetwork applications. It features a 324-pin FBGA package measuring 19 mm × 19 mm, supports 8 Gbps nonblocking switching, and complies with IEEE 802.3, 802.3u, 802.3ab, and 802.3x standards. The device includes four copper ports with auto-MDI/MDIX, four RGMII ports for fiber or copper uplinks, 4k VLAN support, Jumbo Frame support up to 9 Kbytes, and an internal oscillator. Power consumption is less than 3.8 W, enabling fanless operation. It supports 802.1p QoS, DiffServ/TOS priority, MAC address learning, and port trunking.
Line Driver/Receiver Product overview: BCM5388KPBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM5388KPBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM5388KPBG |
| Product Name | Memory IC and Storage Component |