Broadcom Inc. Integrated Circuits (ICs) Embedded System On Chip (SoC) BCM53575B0IFSBG

Description
Manufacturer: Broadcom Limited Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Package: Tray Product Status: Active Architecture: MPU Core Processor: ARM® Cortex®-A9, ARM® Cortex®-R5 Peripherals: SERDES Connectivity: ACL, MAC, QSGMII Speed: 1.25GHz
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Package: Tray Product Status: Active Architecture: MPU Core Processor: ARM® Cortex®-A9, ARM® Cortex®-R5 Peripherals: SERDES Connectivity: ACL, MAC, QSGMII Speed: 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Manufacturer: Broadcom Limited Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Package: Tray Product Status: Active Architecture: MPU Core Processor: ARM® Cortex®-A9, ARM® Cortex®-R5 Peripherals: SERDES Connectivity: ACL, MAC, QSGMII Speed: 1.25GHz

Manufacturer: Broadcom Limited
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Package: Tray
Product Status: Active
Architecture: MPU
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-R5
Peripherals: SERDES
Connectivity: ACL, MAC, QSGMII
Speed: 1.25GHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
BCM53575B0IFSBG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) BCM53575B0IFSBG
24X1G + 4X10G L2 TSN SWITCH

24X1G + 4X10G L2 TSN SWITCH

Supplier's Site
Embedded - System On Chip (SoC) - BCM53575B0IFSBG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
BCM53575B0IFSBG
Embedded - System On Chip (SoC) BCM53575B0IFSBG
24X1G + 4X10G L2 TSN SWITCH

24X1G + 4X10G L2 TSN SWITCH

Supplier's Site Datasheet
System On Chip (SoC) - BCM53575B0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
BCM53575B0IFSBG
System On Chip (SoC) BCM53575B0IFSBG
ARM® Cortex®-A9, ARM® Cortex®-R5 System On Chip (SOC) IC - 1.25GHz

ARM® Cortex®-A9, ARM® Cortex®-R5 System On Chip (SOC) IC - 1.25GHz

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number BCM53575B0IFSBG BCM53575B0IFSBG BCM53575B0IFSBG
Product Name Integrated Circuits (ICs) Embedded System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-A9, ARM® Cortex®-R5 ARM; ARM® Cortex®-A9, ARM® Cortex®-R5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details