The Broadcom BCM53283MKPBG is a tenth-generation L2+ managed switch with 16-port 10/100 Fast Ethernet transceivers, two GMACs, and two GMII/RGMII interfaces for uplink connectivity. It supports 4K-entry VLANs, IEEE 802.1p and DiffServ-based QoS with eight priority queues per port, IGMP/MLD snooping, link aggregation, and jumbo frames up to 2048 bytes. The device operates with a 65 nm CMOS design, requiring only 2.5V and 1.2V power rails, with a typical power consumption of 2.6W under full load at room temperature. It includes an internal oscillator, MDC/MDIO and SPI interfaces, JTAG, and supports IEEE 802.3, IEEE 802.3x, and IEEE 802.1d/1s/1w standards. The part is pin-compatible with the BCM53212 and packaged in a 361-ball BGA format.
16FE(W PHY) + 2GE(GMII/RGMII) Product overview: BCM53283MKPBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM53283MKPBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM53283MKPBG |
| Product Name | Memory IC and Storage Component |
| Package Type | BGA; BGA |