Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048571-BCM5325A2KQM
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Number of Pins: 128
Categories: OEM Parts(A-B)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048571-BCM5325A2KQMG |
| Product Name | OEM Parts - OEM Parts (A - B) - BCM5325A2KQMG |