The BCM5324M is a single-chip L2+ managed switch integrating 24 10/100 Ethernet transceivers, two Gigabit MAC interfaces, and a non-blocking switch fabric in a 400-pin PBGA package. It supports 8K MAC addresses, 4K VLAN entries, IEEE 802.1Q VLAN, spanning tree protocols, and four CoS queues per port for traffic prioritization. The device includes Advanced Cable Diagnostics, IGMP snooping, port-based security features, and embedded regulators with typical power consumption of 3.5W. It complies with IEEE 802.3 specifications and provides MDC/MDIO and SPI interfaces for management.
SINGLE-CHIP L2+ MANAGED SWITCH WITH 24 10/100 PORTS + 2 GBE PORTS Product overview: BCM5324MKPBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM5324MKPBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM5324MKPBG |
| Product Name | Memory IC and Storage Component |
| Package Type | BGA; BGA |