Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53158XUB1KFBG

Description
Win Source Part Number: 1021566-BCM53158XUB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C1 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4319 Base Product Number: BCM53158
Request a Quote
Description
Win Source Part Number: 1021566-BCM53158XUB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C1 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4319 Base Product Number: BCM53158
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1021566-BCM53158XUB1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1021566-BCM53158XUB1KFBG
Integrated Circuits (ICs) - Interface - Controllers 1021566-BCM53158XUB1KFBG
Win Source Part Number: 1021566-BCM53158XUB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C1 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4319 Base Product Number: BCM53158

Win Source Part Number: 1021566-BCM53158XUB1KFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: RoboSwitch™
Package: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Interface: GPIO, I²C, MII, SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991C1
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: 516-4319
Base Product Number: BCM53158

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1021566-BCM53158XUB1KFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details