Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53158XPB1KFBG

Description
Win Source Part Number: 1216328-BCM53158XPB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5D002C1 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4318 Base Product Number: BCM53158
Request a Quote Datasheet
Description
Win Source Part Number: 1216328-BCM53158XPB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5D002C1 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4318 Base Product Number: BCM53158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1216328-BCM53158XPB1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1216328-BCM53158XPB1KFBG
Integrated Circuits (ICs) - Interface - Controllers 1216328-BCM53158XPB1KFBG
Win Source Part Number: 1216328-BCM53158XPB1 KFBG Category: Integrated Circuits (ICs)>Interface - Controllers Series: RoboSwitch™ Package: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5D002C1 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4318 Base Product Number: BCM53158

Win Source Part Number: 1216328-BCM53158XPB1KFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: RoboSwitch™
Package: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Interface: GPIO, I²C, MII, SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5D002C1
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: 516-4318
Base Product Number: BCM53158

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1216328-BCM53158XPB1KFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2H Port Unmanaged Switch - 1783-US6T2H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 122073162 - Radwell International
Specs
Network Equipment Router
View Details