Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53158XMB1KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1322223-BCM53158XMB1 KFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C7 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 516-4317 Base Product Number: BCM53158 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1322223-BCM53158XMB1 KFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C7 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 516-4317 Base Product Number: BCM53158 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1322223-BCM53158XMB1KFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322223-BCM53158XMB1KFBG
Integrated Circuits (ICs) - Interface - Controllers 1322223-BCM53158XMB1KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 1322223-BCM53158XMB1 KFBG Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 1 Protocol: Ethernet Function: Switch Interface: GPIO, I²C, MII, SPI Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991C7 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 516-4317 Base Product Number: BCM53158 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1322223-BCM53158XMB1KFBG
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Interface: GPIO, I²C, MII, SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991C7
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 516-4317
Base Product Number: BCM53158
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1322223-BCM53158XMB1KFBG
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Fully Managed - 852-1305 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details