The BCM53156XMB1KFBG is a managed Layer 2 Gigabit Ethernet switch with 10G uplinks, designed for SMB, enterprise, and industrial Ethernet applications. It features six to fifteen interfaces supporting 100M/1GE/2.5GE and 10GE bandwidth, eight integrated 10/100/1000BASE-T GPHYs, two 10G XFI ports with KR support, and one QSGMII interface. Operated via an ARM Cortex-M7 CPU, it supports IEEE 802.1Q VLANs, 802.1x authentication, 1588 time synchronization, and Energy Efficient Ethernet. The device is packaged in a 311-pin, 13×13 mm² FBGA and operates within a 0°C to 70°C ambient temperature range.
IC ETHERNET SWITCH GPIO Product overview: BCM53156XMB1KFBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM53156XMB1KFBG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM53156XMB1KFBG |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 1250 MB/Sec |