The BCM53115MKPBG is a five-port Gigabit Ethernet switch silicon designed for consumer networking applications, including CPE/gateway, WLAN router, and smart switch markets. It integrates five 10/100/1000 PHYs, two GMII/RGMII/MII interfaces, and supports IEEE 802.1Q VLANs, QoS scheduling, VLAN double tagging, and Flood Control. The device features LoopDTech™ and CableChecker™ for loop detection and cable diagnostics, and supports jumbo frames up to 9 KB and 4K MAC addresses. It is housed in a 400-pin 17 mm × 17 mm package for commercial temperature operation. The part supports RoHS compliance, cable diagnostics, LoopDTech, and traffic control features shared across the BCM53115 series.
BROAD COMS NEW 65-NM SMART SWITCH ENABLES MASS DEPLOYMENT OF GIGABIT ETHERNET FOR THE CONSUMER MARKET Product overview: BCM53115MKPBG from Broadcom is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM53115MKPBG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BCM53115MKPBG |
| Product Name | Memory IC and Storage Component |