Broadcom Inc. Microprocessors BCM49408A0IFEBG

Description
ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz
Datasheet
Description
ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - BCM49408A0IFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM49408A0IFEBG
Microprocessors BCM49408A0IFEBG
ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz

ARMv8 Microprocessor IC - 4 Core, 64-Bit 1.8GHz

Buy Now
Embedded - Microprocessors - BCM49408A0IFEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM49408A0IFEBG
Embedded - Microprocessors BCM49408A0IFEBG
QUAD CORE WI-FI COMM PROCESSOR,

QUAD CORE WI-FI COMM PROCESSOR,

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM49408A0IFEBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM49408A0IFEBG
IC MPU 1.8GHZ

IC MPU 1.8GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number BCM49408A0IFEBG BCM49408A0IFEBG BCM49408A0IFEBG
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit; 4 Core, 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details
Microcontroller, Microprocessor, FPGA, SOM Modules - 150-ATSAMA5D27-WLSOM1-ND - DigiKey
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
Clock Speed 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details