Broadcom Inc. Quad Embedded Microprocessor MPU BCM4908A0KFEBG

Description
QUAD CORE NETWORK PROCESSOR WITH Product overview: BCM4908A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4908A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD CORE NETWORK PROCESSOR WITH Product overview: BCM4908A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4908A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Embedded Microprocessor MPU - 694-BCM4908A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Embedded Microprocessor MPU
694-BCM4908A0KFEBG
Quad Embedded Microprocessor MPU 694-BCM4908A0KFEBG
QUAD CORE NETWORK PROCESSOR WITH Product overview: BCM4908A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4908A0KFEBG can be used for catalog matching and distributor lookup.

QUAD CORE NETWORK PROCESSOR WITH Product overview: BCM4908A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4908A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM4908A0KFEBG - 965775-BCM4908A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM4908A0KFEBG
965775-BCM4908A0KFEBG
Embedded - Embedded - Microprocessors - BCM4908A0KFEBG 965775-BCM4908A0KFEBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965775-BCM4908A0KFEB G Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965775-BCM4908A0KFEBG
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now
Microprocessors - BCM4908A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM4908A0KFEBG
Microprocessors BCM4908A0KFEBG
Microprocessor IC - 4 Core

Microprocessor IC - 4 Core

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM4908A0KFEBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM4908A0KFEBG
QUAD CORE NETWORK PROCESSOR WITH

QUAD CORE NETWORK PROCESSOR WITH

Supplier's Site
Embedded - Microprocessors - BCM4908A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM4908A0KFEBG
Embedded - Microprocessors BCM4908A0KFEBG
QUAD CORE NETWORK PROCESSOR WITH

QUAD CORE NETWORK PROCESSOR WITH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM4908A0KFEBG 965775-BCM4908A0KFEBG BCM4908A0KFEBG BCM4908A0KFEBG BCM4908A0KFEBG
Product Name Quad Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM4908A0KFEBG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 80186/BUC - Lingto Electronic Limited
Specs
Microprocessor Family 80186
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D31A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers