Broadcom Inc. Dual Embedded Microprocessor MPU BCM4906A0KFEBG

Description
DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM4906A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4906A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM4906A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4906A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Embedded Microprocessor MPU - 694-BCM4906A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Embedded Microprocessor MPU
694-BCM4906A0KFEBG
Dual Embedded Microprocessor MPU 694-BCM4906A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM4906A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4906A0KFEBG can be used for catalog matching and distributor lookup.

DUAL CPU NETWORK PROCESSOR 15X15 Product overview: BCM4906A0KFEBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM4906A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM4906A0KFEBG - 980325-BCM4906A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM4906A0KFEBG
980325-BCM4906A0KFEBG
Embedded - Embedded - Microprocessors - BCM4906A0KFEBG 980325-BCM4906A0KFEBG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980325-BCM4906A0KFEB G Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980325-BCM4906A0KFEBG
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now
Embedded - Microprocessors - BCM4906A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM4906A0KFEBG
Embedded - Microprocessors BCM4906A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15

DUAL CPU NETWORK PROCESSOR 15X15

Supplier's Site Datasheet
Microprocessors - BCM4906A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM4906A0KFEBG
Microprocessors BCM4906A0KFEBG
Microprocessor IC -

Microprocessor IC -

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - BCM4906A0KFEBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM4906A0KFEBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM4906A0KFEBG
DUAL CPU NETWORK PROCESSOR 15X15

DUAL CPU NETWORK PROCESSOR 15X15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM4906A0KFEBG 980325-BCM4906A0KFEBG BCM4906A0KFEBG BCM4906A0KFEBG BCM4906A0KFEBG
Product Name Dual Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM4906A0KFEBG Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details