Broadcom Inc. RF/IF and RFID - RF Transceiver ICs BCM4749B0KFBG

Description
Win Source Part Number: 986895-BCM4749B0KFBG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM4749 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 986895-BCM4749B0KFBG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM4749 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 986895-BCM4749B0KFBG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
986895-BCM4749B0KFBG
RF/IF and RFID - RF Transceiver ICs 986895-BCM4749B0KFBG
Win Source Part Number: 986895-BCM4749B0KFBG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM4749 Product Status: Obsolete

Win Source Part Number: 986895-BCM4749B0KFBG
Category: RF/IF and RFID>RF Transceiver ICs
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM4749
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 986895-BCM4749B0KFBG
Product Name RF/IF and RFID - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details