Broadcom Inc. RF Transceiver ICs - BCM43462KMLG BCM43462KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912963-BCM43462KMLG Series: * Features: IC RF Package: Bulk Part Status: Obsolete Family Name: BCM43462 Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1323 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912963-BCM43462KMLG Series: * Features: IC RF Package: Bulk Part Status: Obsolete Family Name: BCM43462 Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1323 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43462KMLG - 912963-BCM43462KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43462KMLG
912963-BCM43462KMLG
RF Transceiver ICs - BCM43462KMLG 912963-BCM43462KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 912963-BCM43462KMLG Series: * Features: IC RF Package: Bulk Part Status: Obsolete Family Name: BCM43462 Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1323 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912963-BCM43462KMLG
Series: *
Features: IC RF
Package: Bulk
Part Status: Obsolete
Family Name: BCM43462
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1323
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 912963-BCM43462KMLG
Product Name RF Transceiver ICs - BCM43462KMLG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details