Broadcom Inc. RF Transceiver ICs - BCM43455XKUBG BCM43455XKUBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 847974-BCM43455XKUBG Series: * Features: IC RF Package: Tray Family Name: BCM43455 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 847974-BCM43455XKUBG Series: * Features: IC RF Package: Tray Family Name: BCM43455 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43455XKUBG - 847974-BCM43455XKUBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43455XKUBG
847974-BCM43455XKUBG
RF Transceiver ICs - BCM43455XKUBG 847974-BCM43455XKUBG
Manufacturer: Broadcom Limited Win Source Part Number: 847974-BCM43455XKUBG Series: * Features: IC RF Package: Tray Family Name: BCM43455 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 847974-BCM43455XKUBG
Series: *
Features: IC RF
Package: Tray
Family Name: BCM43455
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 847974-BCM43455XKUBG
Product Name RF Transceiver ICs - BCM43455XKUBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details