Broadcom Inc. RF Transceiver ICs - BCM4331KMLG BCM4331KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200551-BCM4331KMLG Packaging: Tray Type: TxRx Only Frequency: 2.4GHz, 5GHz Protocol: 802.11n RF Family/Standard: WiFi Categories: RF/IF and RFID Data Rate (Maximum): 600Mbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200551-BCM4331KMLG Packaging: Tray Type: TxRx Only Frequency: 2.4GHz, 5GHz Protocol: 802.11n RF Family/Standard: WiFi Categories: RF/IF and RFID Data Rate (Maximum): 600Mbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4331KMLG - 200551-BCM4331KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4331KMLG
200551-BCM4331KMLG
RF Transceiver ICs - BCM4331KMLG 200551-BCM4331KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 200551-BCM4331KMLG Packaging: Tray Type: TxRx Only Frequency: 2.4GHz, 5GHz Protocol: 802.11n RF Family/Standard: WiFi Categories: RF/IF and RFID Data Rate (Maximum): 600Mbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200551-BCM4331KMLG
Packaging: Tray
Type: TxRx Only
Frequency: 2.4GHz, 5GHz
Protocol: 802.11n
RF Family/Standard: WiFi
Categories: RF/IF and RFID
Data Rate (Maximum): 600Mbps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 200551-BCM4331KMLG
Product Name RF Transceiver ICs - BCM4331KMLG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details