Broadcom Inc. RF Transceiver ICs - BCM4330FKUBG BCM4330FKUBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 232754-BCM4330FKUBG Introduction Date: April 28, 2016 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 232754-BCM4330FKUBG Introduction Date: April 28, 2016 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4330FKUBG - 232754-BCM4330FKUBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4330FKUBG
232754-BCM4330FKUBG
RF Transceiver ICs - BCM4330FKUBG 232754-BCM4330FKUBG
Manufacturer: Broadcom Limited Win Source Part Number: 232754-BCM4330FKUBG Introduction Date: April 28, 2016 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 232754-BCM4330FKUBG
Introduction Date: April 28, 2016
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 232754-BCM4330FKUBG
Product Name RF Transceiver ICs - BCM4330FKUBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details