Broadcom Inc. RF Transceiver ICs - BCM4323YAKFBG BCM4323YAKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863692-BCM4323YAKFBG Series: * Features: IC RF Package: Bulk Family Name: BCM4323 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863692-BCM4323YAKFBG Series: * Features: IC RF Package: Bulk Family Name: BCM4323 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4323YAKFBG - 863692-BCM4323YAKFBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4323YAKFBG
863692-BCM4323YAKFBG
RF Transceiver ICs - BCM4323YAKFBG 863692-BCM4323YAKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 863692-BCM4323YAKFBG Series: * Features: IC RF Package: Bulk Family Name: BCM4323 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 833 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863692-BCM4323YAKFBG
Series: *
Features: IC RF
Package: Bulk
Family Name: BCM4323
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 833
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863692-BCM4323YAKFBG
Product Name RF Transceiver ICs - BCM4323YAKFBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details