Broadcom Inc. RF/IF and RFID - RF Transceiver ICs BCM43238TBKMLWG

Description
Win Source Part Number: 1132660-BCM43238TBKM LWG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1,176 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM43238
Request a Quote
Description
Win Source Part Number: 1132660-BCM43238TBKM LWG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1,176 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM43238
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1132660-BCM43238TBKMLWG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1132660-BCM43238TBKMLWG
RF/IF and RFID - RF Transceiver ICs 1132660-BCM43238TBKMLWG
Win Source Part Number: 1132660-BCM43238TBKM LWG Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1,176 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM43238

Win Source Part Number: 1132660-BCM43238TBKMLWG
Category: RF/IF and RFID>RF Transceiver ICs
Series: *
Package: Bulk
Standard Package: 1,176
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM43238

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM43238TBKMLWG
RF and Wireless - RF Transceiver ICs BCM43238TBKMLWG
WLAN SINGLE CHIP 11N 2X2 DUALBAN

WLAN SINGLE CHIP 11N 2X2 DUALBAN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1132660-BCM43238TBKMLWG BCM43238TBKMLWG
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details