Broadcom Inc. RF Transceiver ICs - BCM43238KMLG BCM43238KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 729957-BCM43238KMLG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 729957-BCM43238KMLG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43238KMLG - 729957-BCM43238KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43238KMLG
729957-BCM43238KMLG
RF Transceiver ICs - BCM43238KMLG 729957-BCM43238KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 729957-BCM43238KMLG Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A992.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 729957-BCM43238KMLG
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A992.c
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 729957-BCM43238KMLG
Product Name RF Transceiver ICs - BCM43238KMLG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details